General Cable Unshielded Soow Cord 4 Conductor 14Awg 1000Ft 600V; Cable Shielding Carol Cable/general Cable 02768-41-01

Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 1000FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 1000FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Soow Cord 4 Conductor 14Awg 1000Ft 600V; Cable Shielding Carol Cable/general Cable - 04F3893 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Soow Cord 4 Conductor 14Awg 1000Ft 600V; Cable Shielding Carol Cable/general Cable
04F3893
Unshielded Soow Cord 4 Conductor 14Awg 1000Ft 600V; Cable Shielding Carol Cable/general Cable 04F3893
UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 1000FT 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED SOOW CORD 4 CONDUCTOR 14AWG 1000FT 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3893
Product Name Unshielded Soow Cord 4 Conductor 14Awg 1000Ft 600V; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details