General Cable 18/4 Soow 600V-Blk-250 Rl Carol Cable/general Cable 02770.35.01

Description
18/4 SOOW 600V-BLK-250 RL
Description
18/4 SOOW 600V-BLK-250 RL

Suppliers

Company
Product
Description
Supplier Links
18/4 Soow 600V-Blk-250 Rl Carol Cable/general Cable - 54X6404 - Newark, An Avnet Company
Chicago, IL, United States
18/4 Soow 600V-Blk-250 Rl Carol Cable/general Cable
54X6404
18/4 Soow 600V-Blk-250 Rl Carol Cable/general Cable 54X6404
18/4 SOOW 600V-BLK-250 RL

18/4 SOOW 600V-BLK-250 RL

Supplier's Site
Carolprene® Jacketed Type SOOW Portable Cord - 18 AWG 4 Conductor - 600V - Black - 02770 - CARSOOW-18/4-0 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 18 AWG 4 Conductor - 600V - Black - 02770
CARSOOW-18/4-0
Carolprene® Jacketed Type SOOW Portable Cord - 18 AWG 4 Conductor - 600V - Black - 02770 CARSOOW-18/4-0
This Carol Brand 18 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02770.35.01 AVAILABILITY : In Stock TYPE : SOOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.91 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 7 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 94

This Carol Brand 18 guage, 4 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a black jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02770.35.01 AVAILABILITY : In Stock TYPE : SOOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Black VOLTAGE : 600V NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.91 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 7 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 94

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 54X6404 CARSOOW-18/4-0
Product Name 18/4 Soow 600V-Blk-250 Rl Carol Cable/general Cable Carolprene® Jacketed Type SOOW Portable Cord - 18 AWG 4 Conductor - 600V - Black - 02770
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details