General Cable Industrial Cord/Cable 01774.35.01

Description
WELDING CABLE, CLASS K TYPE 250 FT 0.56 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1025/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet
Description
WELDING CABLE, CLASS K TYPE 250 FT 0.56 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1025/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01774.35.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01774.35.01
Industrial Cord/Cable 01774.35.01
WELDING CABLE, CLASS K TYPE 250 FT 0.56 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 190 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL REEL PACKAGE TYPE 1025/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
  • WELDING CABLE, CLASS K TYPE
  • 250 FT
  • 0.56 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 190 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 1/0 AWG CONDUCTOR SIZE
  • PREMIUM GRADE EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1025/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Supplier's Site Datasheet
Welding Cable, 1/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 05F1450 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 1/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
05F1450
Welding Cable, 1/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 05F1450
WELDING CABLE, 1/0AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

WELDING CABLE, 1/0AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 01774.35.01 05F1450
Product Name Industrial Cord/Cable Welding Cable, 1/0Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Product Type Single Conductor Wire
Cable Length 250 ft (762 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 190 amps
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details