General Cable Welding Cable, 2Awg, 646 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 01776.35T.01

Description
WELDING CABLE, 2AWG, 646 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, 2AWG, 646 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, 2Awg, 646 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable - 79Y3593 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 2Awg, 646 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
79Y3593
Welding Cable, 2Awg, 646 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable 79Y3593
WELDING CABLE, 2AWG, 646 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes

WELDING CABLE, 2AWG, 646 x 30AWG, COPPER, BLACK, 250FT; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:33.63mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y3593
Product Name Welding Cable, 2Awg, 646 X 30Awg, Copper, Black, 250Ft; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-20-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 65.6 ft (200 dm)
Connector Type Socket to Cable
View Details
System cable - 706-2300/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
1/4″ Phone Plug to X100W Mini-Hook Test Cable - 3020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details