Broadcom Inc. High Insulation Voltage, 2mm DTI, 10MBd Digital Optocoupler ACNV260E-000E

Description
The new ACNV260E is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. ACNV260E is designed and manufactured to meet EN60079-11 ATEX and IECEx Certification. ACNV2601 provide 5,000Vrms isolation voltage per UL1577. The distance-through-ins ulation (DTI) between the emitting diode and photo-detector is at 2mm, while the creepage and clearance are greater than 13mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1,500V.
Request a Quote Datasheet
Description
The new ACNV260E is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. ACNV260E is designed and manufactured to meet EN60079-11 ATEX and IECEx Certification. ACNV2601 provide 5,000Vrms isolation voltage per UL1577. The distance-through-ins ulation (DTI) between the emitting diode and photo-detector is at 2mm, while the creepage and clearance are greater than 13mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1,500V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Insulation Voltage, 2mm DTI, 10MBd Digital Optocoupler - ACNV260E-000E - Broadcom Inc.
San Jose, CA, USA
High Insulation Voltage, 2mm DTI, 10MBd Digital Optocoupler
ACNV260E-000E
High Insulation Voltage, 2mm DTI, 10MBd Digital Optocoupler ACNV260E-000E
The new ACNV260E is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. ACNV260E is designed and manufactured to meet EN60079-11 ATEX and IECEx Certification. ACNV2601 provide 5,000Vrms isolation voltage per UL1577. The distance-through-ins ulation (DTI) between the emitting diode and photo-detector is at 2mm, while the creepage and clearance are greater than 13mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1,500V.

The new ACNV260E is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. ACNV260E is designed and manufactured to meet EN60079-11 ATEX and IECEx Certification. ACNV2601 provide 5,000Vrms isolation voltage per UL1577. The distance-through-insulation (DTI) between the emitting diode and photo-detector is at 2mm, while the creepage and clearance are greater than 13mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1,500V.

Supplier's Site
Logic Output Optoisolators - 516-3669-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3669-ND
Logic Output Optoisolators 516-3669-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 10-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 10-DIP

Buy Now Datasheet
5kV DIP Signal Isolator and Optocoupler - 902-ACNV260E-000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-ACNV260E-000E
5kV DIP Signal Isolator and Optocoupler 902-ACNV260E-000E
1-Ch DC Input Optocoupler, 5kV Isolation, DIP Product overview: ACNV260E-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV260E-000E can be used for catalog matching and distributor lookup.

1-Ch DC Input Optocoupler, 5kV Isolation, DIP Product overview: ACNV260E-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV260E-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACNV260E-000E
High Speed Optocouplers ACNV260E-000E
High Speed Optocouplers 10MBd Optocoupler 2mm DTI

High Speed Optocouplers 10MBd Optocoupler 2mm DTI

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACNV260E-000E 516-3669-ND 902-ACNV260E-000E ACNV260E-000E
Product Name High Insulation Voltage, 2mm DTI, 10MBd Digital Optocoupler Logic Output Optoisolators 5kV DIP Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Output Phototransistor Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN
Package Type 10-Pin Widebody Packages "10-DIP (0.512"", 13.01mm)"
Mounting Option Surface Mount Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR6258XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details