Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8978503KYC

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KYC device is a Highest Reliability Space Grade HCPL-573K with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KYC device is a Highest Reliability Space Grade HCPL-573K with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-8978503KYC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-8978503KYC
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8978503KYC
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KYC device is a Highest Reliability Space Grade HCPL-573K with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8978503KYC device is a Highest Reliability Space Grade HCPL-573K with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number 5962-8978503KYC
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
Input DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP
Mounting Option Surface Mount
Emitter GaAsP LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1906-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3051ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details