Broadcom Inc. High Speed 25MBd Digital Isolator ACCL-9410

Description
ACCL-9410 is a quad-channel bi-directional digital isolator. Using capacitive coupling through an insulation barrier, the isolator enables high speed digital transmissions. The device is capable of running at 25 MBd data rate, with propagation delay of 40ns. ACCL-9410 is available in 150mils narrow body 16-pin SOIC package. The isolator operates at 3.3V/5V supply. The electrical DC and timing AC specifications are specified over the temperature range of -40°C to +125°C.
Description
ACCL-9410 is a quad-channel bi-directional digital isolator. Using capacitive coupling through an insulation barrier, the isolator enables high speed digital transmissions. The device is capable of running at 25 MBd data rate, with propagation delay of 40ns. ACCL-9410 is available in 150mils narrow body 16-pin SOIC package. The isolator operates at 3.3V/5V supply. The electrical DC and timing AC specifications are specified over the temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
High Speed 25MBd Digital Isolator - ACCL-9410 - Broadcom Inc.
San Jose, CA, USA
High Speed 25MBd Digital Isolator
ACCL-9410
High Speed 25MBd Digital Isolator ACCL-9410
ACCL-9410 is a quad-channel bi-directional digital isolator. Using capacitive coupling through an insulation barrier, the isolator enables high speed digital transmissions. The device is capable of running at 25 MBd data rate, with propagation delay of 40ns. ACCL-9410 is available in 150mils narrow body 16-pin SOIC package. The isolator operates at 3.3V/5V supply. The electrical DC and timing AC specifications are specified over the temperature range of -40°C to +125°C.

ACCL-9410 is a quad-channel bi-directional digital isolator. Using capacitive coupling through an insulation barrier, the isolator enables high speed digital transmissions. The device is capable of running at 25 MBd data rate, with propagation delay of 40ns. ACCL-9410 is available in 150mils narrow body 16-pin SOIC package. The isolator operates at 3.3V/5V supply. The electrical DC and timing AC specifications are specified over the temperature range of -40°C to +125°C.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACCL-9410
Product Name High Speed 25MBd Digital Isolator
Input AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8230BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Solid State Relays - 1894525 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details