Broadcom Inc. 2.5A Output Current IGBT Gate Drive Optocoupler in 14.2mm Stretched SO8 Package ACNT-H313-000E

Description
The Avago ACNT-H313 is a high-efficiency 2.5A gate drive optocoupler device in 14.2mm wide creepage and clearance. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and high peak output current supplied by this optocoupler can be used to drive IGBT directly. For IGBTs with higher ratings, this optocoupler can be used to drive a discrete power stage, which drives the IGBT gate. The ACNT-H313 is housed in a 14.2mm Stretched SO8 package. The device offers wide creepage and clearance and high reinforced insulation voltage required for high-voltage power applications. Such applications include 690VAC drives, renewable energy inverter, traction drives and power supplies. The ACNT-H313 is UL and IEC 60747-5-5 certified to VISO = 7,500 VRMS and industry-leading VIORM = 2,262 VPEAK, respectively.
Request a Quote Datasheet
Description
The Avago ACNT-H313 is a high-efficiency 2.5A gate drive optocoupler device in 14.2mm wide creepage and clearance. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and high peak output current supplied by this optocoupler can be used to drive IGBT directly. For IGBTs with higher ratings, this optocoupler can be used to drive a discrete power stage, which drives the IGBT gate. The ACNT-H313 is housed in a 14.2mm Stretched SO8 package. The device offers wide creepage and clearance and high reinforced insulation voltage required for high-voltage power applications. Such applications include 690VAC drives, renewable energy inverter, traction drives and power supplies. The ACNT-H313 is UL and IEC 60747-5-5 certified to VISO = 7,500 VRMS and industry-leading VIORM = 2,262 VPEAK, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5A Output Current IGBT Gate Drive Optocoupler in 14.2mm Stretched SO8 Package - ACNT-H313-000E - Broadcom Inc.
San Jose, CA, USA
2.5A Output Current IGBT Gate Drive Optocoupler in 14.2mm Stretched SO8 Package
ACNT-H313-000E
2.5A Output Current IGBT Gate Drive Optocoupler in 14.2mm Stretched SO8 Package ACNT-H313-000E
The Avago ACNT-H313 is a high-efficiency 2.5A gate drive optocoupler device in 14.2mm wide creepage and clearance. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and high peak output current supplied by this optocoupler can be used to drive IGBT directly. For IGBTs with higher ratings, this optocoupler can be used to drive a discrete power stage, which drives the IGBT gate. The ACNT-H313 is housed in a 14.2mm Stretched SO8 package. The device offers wide creepage and clearance and high reinforced insulation voltage required for high-voltage power applications. Such applications include 690VAC drives, renewable energy inverter, traction drives and power supplies. The ACNT-H313 is UL and IEC 60747-5-5 certified to VISO = 7,500 VRMS and industry-leading VIORM = 2,262 VPEAK, respectively.

The Avago ACNT-H313 is a high-efficiency 2.5A gate drive optocoupler device in 14.2mm wide creepage and clearance. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and high peak output current supplied by this optocoupler can be used to drive IGBT directly. For IGBTs with higher ratings, this optocoupler can be used to drive a discrete power stage, which drives the IGBT gate.

The ACNT-H313 is housed in a 14.2mm Stretched SO8 package. The device offers wide creepage and clearance and high reinforced insulation voltage required for high-voltage power applications. Such applications include 690VAC drives, renewable energy inverter, traction drives and power supplies.

The ACNT-H313 is UL and IEC 60747-5-5 certified to VISO = 7,500 VRMS and industry-leading VIORM = 2,262 VPEAK, respectively.

Supplier's Site
Isolators - Gate Drivers - 516-3735-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3735-ND
Isolators - Gate Drivers 516-3735-ND
2.5A Gate Driver Optical Coupling 7500Vrms 1 Channel 8-SO

2.5A Gate Driver Optical Coupling 7500Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNT-H313-000E
Logic Output Optocouplers ACNT-H313-000E
Logic Output Optocouplers 14.2mm Gate Drive Optocoupler

Logic Output Optocouplers 14.2mm Gate Drive Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACNT-H313-000E 516-3735-ND ACNT-H313-000E
Product Name 2.5A Output Current IGBT Gate Drive Optocoupler in 14.2mm Stretched SO8 Package Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Approvals UL Recognized 7500 VRMS for 1 min, CSA, IEC/EN/DIN EN 60747-5-5 VIORM = 2262 VPEAK
Package Type SO-8 "8-SOIC (0.535"", 13.60mm Width)"
Mounting Option Surface Mount Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-1912-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details