Broadcom Inc. Optoisolators - Logic Output - ACNT-H61L-500E ACNT-H61L-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736765-ACNT-H61L-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC (0.535", 13.60mm Width) Common Mode Transient Immunity (Minimum): 20kV/μs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736765-ACNT-H61L-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC (0.535", 13.60mm Width) Common Mode Transient Immunity (Minimum): 20kV/μs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACNT-H61L-500E - 736765-ACNT-H61L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACNT-H61L-500E
736765-ACNT-H61L-500E
Optoisolators - Logic Output - ACNT-H61L-500E 736765-ACNT-H61L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 736765-ACNT-H61L-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC (0.535", 13.60mm Width) Common Mode Transient Immunity (Minimum): 20kV/μs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 736765-ACNT-H61L-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 10MBd
Input Type: DC
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC (0.535", 13.60mm Width)
Common Mode Transient Immunity (Minimum): 20kV/μs
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
7.5kV Signal Isolator and Optocoupler - 902-ACNT-H61L-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5kV Signal Isolator and Optocoupler
902-ACNT-H61L-500E
7.5kV Signal Isolator and Optocoupler 902-ACNT-H61L-500E
1-Ch Optocoupler, 7.5kV Isolation, 10Mbps, SOP-8 Product overview: ACNT-H61L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNT-H61L-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 7.5kV Isolation, 10Mbps, SOP-8 Product overview: ACNT-H61L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNT-H61L-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3668-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3668-6-ND
Logic Output Optoisolators 516-3668-6-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-3668-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3668-2-ND
Logic Output Optoisolators 516-3668-2-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-3668-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3668-1-ND
Logic Output Optoisolators 516-3668-1-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Optocouplers - 2163586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2163586P
Optocouplers 2163586P
15mm Optocoupler (10MBd)

15mm Optocoupler (10MBd)

Supplier's Site
Optocouplers - 2163584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2163584
Optocouplers 2163584
15mm Optocoupler (10MBd)

15mm Optocoupler (10MBd)

Supplier's Site
Optocouplers - 2163586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2163586
Optocouplers 2163586
15mm Optocoupler (10MBd)

15mm Optocoupler (10MBd)

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACNT-H61L-500E
High Speed Optocouplers ACNT-H61L-500E
High Speed Optocouplers Optocoupler (10MBd) 14.2mm

High Speed Optocouplers Optocoupler (10MBd) 14.2mm

Buy Now Datasheet
Optocoupler, 10Mbaud, 7.5Kv, Sso-8 Rohs Compliant Broadcom - 24AK6717 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbaud, 7.5Kv, Sso-8 Rohs Compliant Broadcom
24AK6717
Optocoupler, 10Mbaud, 7.5Kv, Sso-8 Rohs Compliant Broadcom 24AK6717
OPTOCOUPLER, 10MBAUD, 7.5KV, SSO-8 ROHS COMPLIANT: YES

OPTOCOUPLER, 10MBAUD, 7.5KV, SSO-8 ROHS COMPLIANT: YES

Supplier's Site
Optocoupler, Digital, 10Mbd, 7.5Kv, Sso8 Rohs Compliant Broadcom - 21AJ9794 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 10Mbd, 7.5Kv, Sso8 Rohs Compliant Broadcom
21AJ9794
Optocoupler, Digital, 10Mbd, 7.5Kv, Sso8 Rohs Compliant Broadcom 21AJ9794
OPTOCOUPLER, DIGITAL, 10MBD, 7.5KV, SSO8 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 10MBD, 7.5KV, SSO8 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 736765-ACNT-H61L-500E 902-ACNT-H61L-500E 516-3668-6-ND 2163586P 2163584 ACNT-H61L-500E 24AK6717
Product Name Optoisolators - Logic Output - ACNT-H61L-500E 7.5kV Signal Isolator and Optocoupler Logic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers Optocoupler, 10Mbaud, 7.5Kv, Sso-8 Rohs Compliant Broadcom
Input DC; DC DC DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Cmos
Mounting Option Surface Mount Surface Mount SO Surface mount
Isolation Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8231AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details