Broadcom ACFL-3161T-000E Optocoupler
AUTOMOTIVE OPTOCOUPLER, LF
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 566048 | 516-ACFL-3161T-000E-ND |
| Product Name | Optocouplers | Isolators - Gate Drivers |
| Input | AC; DC | |
| Approvals | RoHS Compliant | |
| Mounting Option | SO-12 | Surface Mount |
| Package Type | "12-BSOP (0.295"", 7.50mm Width)" |