Broadcom Inc. Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-9085401KYC

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYC device is a High Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and gold lead finish. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYC device is a High Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and gold lead finish. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications - 5962-9085401KYC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
5962-9085401KYC
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-9085401KYC
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYC device is a High Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYC device is a High Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-9085401KYC
High Speed Optocouplers 5962-9085401KYC
High Speed Optocouplers Hermetic Optocoupler

High Speed Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-9085401KYC 5962-9085401KYC
Product Name Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications High Speed Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details