Broadcom Inc. Optocouplers ACNT-H511-500E

Description
15mm Optocoupler (1MBd)
Request a Quote Datasheet
Description
15mm Optocoupler (1MBd)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2305288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305288P
Optocouplers 2305288P
15mm Optocoupler (1MBd)

15mm Optocoupler (1MBd)

Supplier's Site
Optocouplers - 2305287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305287
Optocouplers 2305287
15mm Optocoupler (1MBd)

15mm Optocoupler (1MBd)

Supplier's Site
Optocouplers - 2305288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305288
Optocouplers 2305288
15mm Optocoupler (1MBd)

15mm Optocoupler (1MBd)

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ACNT-H511-500E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ACNT-H511-500E-ND
Transistor, Photovoltaic Output Optoisolators ACNT-H511-500E-ND
Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACNT-H511-500E
Transistor Output Optocouplers ACNT-H511-500E
Transistor Output Optocouplers 15mm Optocoupler

Transistor Output Optocouplers 15mm Optocoupler

Buy Now Datasheet
Optocoupler, Transistor, 7.5Kv, Sso-8; No. Of Channels Broadcom - 02AH6773 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7.5Kv, Sso-8; No. Of Channels Broadcom
02AH6773
Optocoupler, Transistor, 7.5Kv, Sso-8; No. Of Channels Broadcom 02AH6773
OPTOCOUPLER, TRANSISTOR, 7.5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:7.5kV; CTR Min:31%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7.5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:7.5kV; CTR Min:31%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2305288P ACNT-H511-500E-ND ACNT-H511-500E 02AH6773
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 7.5Kv, Sso-8; No. Of Channels Broadcom
Approvals RoHS Compliant
Mounting Option SO Surface Mount SSO
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0401FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details