Broadcom Inc. Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-8767901UA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901UA device is a High Reliability 4N55/883B with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901UA device is a High Reliability 4N55/883B with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications - 5962-8767901UA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
5962-8767901UA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-8767901UA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901UA device is a High Reliability 4N55/883B with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767901UA device is a High Reliability 4N55/883B with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8767901UA
High Speed Optocouplers 5962-8767901UA
High Speed Optocouplers Transistor Output Hermetically sealed

High Speed Optocouplers Transistor Output Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-8767901UA 5962-8767901UA
Product Name Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications High Speed Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 16-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 336-3021-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 2311043 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details