Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401YA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YA device is a High Reliability 6N140A with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YA device is a High Reliability 6N140A with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 8302401YA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
8302401YA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401YA
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YA device is a High Reliability 6N140A with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YA device is a High Reliability 6N140A with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
8302401YA
Logic Output Optocouplers 8302401YA
Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 8302401YA 8302401YA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 16-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1909-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3321MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details