Broadcom Inc. High Voltage Insulation, 13mm creepage/clearance, 10MBd Digital Optocoupler ACNV2601-000E

Description
The ACNV2601 is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. The distance-through-ins ulation (DTI) between the emitting diode and photo-detector is 2mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1500V.
Request a Quote Datasheet
Description
The ACNV2601 is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. The distance-through-ins ulation (DTI) between the emitting diode and photo-detector is 2mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1500V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Insulation, 13mm creepage/clearance, 10MBd Digital Optocoupler - ACNV2601-000E - Broadcom Inc.
San Jose, CA, USA
High Voltage Insulation, 13mm creepage/clearance, 10MBd Digital Optocoupler
ACNV2601-000E
High Voltage Insulation, 13mm creepage/clearance, 10MBd Digital Optocoupler ACNV2601-000E
The ACNV2601 is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. The distance-through-ins ulation (DTI) between the emitting diode and photo-detector is 2mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1500V.

The ACNV2601 is an optically coupled gate that combines a AlGaAs light emitting diode and an integrated photo detector housed in a widebody package. The distance-through-insulation (DTI) between the emitting diode and photo-detector is 2mm. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 20,000 V/μs at Vcm = 1500V.

Supplier's Site
Logic Output Optoisolators - 516-2887-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2887-ND
Logic Output Optoisolators 516-2887-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 7500Vrms 1 Channel 20kV/µs CMTI 10-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 7500Vrms 1 Channel 20kV/µs CMTI 10-DIP

Buy Now Datasheet
7.5kV DIP Signal Isolator and Optocoupler - 902-ACNV2601-000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5kV DIP Signal Isolator and Optocoupler
902-ACNV2601-000E
7.5kV DIP Signal Isolator and Optocoupler 902-ACNV2601-000E
1-Ch Optocoupler, 7.5kV Isolation, 10MBps, DIP Product overview: ACNV2601-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV2601-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 7.5kV Isolation, 10MBps, DIP Product overview: ACNV2601-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV2601-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACNV2601-000E - 766914-ACNV2601-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACNV2601-000E
766914-ACNV2601-000E
Optoisolators - Logic Output - ACNV2601-000E 766914-ACNV2601-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766914-ACNV2601-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 10-DIP (0.433", 11.01mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.64V Rise / Fall Time (Typ): 25ns, 10ns Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNV2601 Categories: Isolators Manufacturer Package: 10-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns Alternative Parts (Cross-Reference): 6N137S; 6N137S-TA6N137; ; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 175

Manufacturer: Broadcom Limited
Win Source Part Number: 766914-ACNV2601-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 10-DIP (0.433", 11.01mm)
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.64V
Rise / Fall Time (Typ): 25ns, 10ns
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACNV2601
Categories: Isolators
Manufacturer Package: 10-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns
Alternative Parts (Cross-Reference): 6N137S; 6N137S-TA6N137; ;
Introduction Date: April 19, 2010
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 175

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACNV2601-000E
High Speed Optocouplers ACNV2601-000E
High Speed Optocouplers 10MBd Optocoupler 2mm DTI

High Speed Optocouplers 10MBd Optocoupler 2mm DTI

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACNV2601-000E 516-2887-ND 902-ACNV2601-000E 766914-ACNV2601-000E ACNV2601-000E
Product Name High Voltage Insulation, 13mm creepage/clearance, 10MBd Digital Optocoupler Logic Output Optoisolators 7.5kV DIP Signal Isolator and Optocoupler Optoisolators - Logic Output - ACNV2601-000E High Speed Optocouplers
Input DC DC DC DC; DC
Output Phototransistor Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN
Package Type 10-Pin Widebody Packages "10-DIP (0.512"", 13.01mm)"
Mounting Option Surface Mount Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8235AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details