5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
Logic Output Optocouplers Gate Drive Optocoupler
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-3945-2-ND | ACNU-3430-500E |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "8-SOIC (0.378"", 9.60mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |