Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401YC

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YC device is a High Reliability 6N140A with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YC device is a High Reliability 6N140A with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 8302401YC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
8302401YC
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401YC
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YC device is a High Reliability 6N140A with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401YC device is a High Reliability 6N140A with butt joint lead form and gold lead finish. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
8302401YC
Logic Output Optocouplers 8302401YC
Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 8302401YC 8302401YC
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 16-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount Low Input Current Optocoupler - OLS400 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details