Broadcom ACNU-3410-500E Optocoupler
Broadcom ACNU-3410-500E Optocoupler
Broadcom ACNU-3410-500E Optocoupler
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
OPTOISO 5KV 1CH GATE DVR 8SO
OPTOISO 5KV 1CH GATE DVR 8SO
Logic Output Optocouplers Gate Drive Optocoupler
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2305291 | 516-ACNU-3410-500ETR-ND | ACNU-3410-500E | 71AC2757 |
| Product Name | Optocouplers | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Drive, 5Kv, Sso-8; No. Of Channels Broadcom |
| Input | DC | |||
| Approvals | RoHS Compliant | |||
| Mounting Option | DIP | Surface Mount | SSO | |
| Package Type | "8-SOIC (0.378"", 9.60mm Width)" |