The Avago ACNT-H61L is a low-power digital optocoupler device in 14.2mm wide creepage and clearance that combines an AlGaAs light emitting diode (LED) and an integrated high gain photo detector designed to provide optically isolated interface for system control and data communications interface. The device is extremely low power, consuming up to 2 mA of supply current across wide temperature range. The LED forward current operates from 5 mA.
This optocoupler supports either 3.3V or 5V supply with guaranteed AC and DC performance from -40 °C to +105 °C. The output of the photo detector is a CMOS output. The internal Faraday shield provides a minimum of 20 kV/µs CMR minimizing errors in noisy environment.
ACNT-H61L is well suited for isolated communication logic interface and control in high-voltage power systems such as 690Vac drives, renewable inverters, and medical equipment.
OptoCoupler 1-CH 8-Pin SO Stretched Tube Product overview: ACNT-H61L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNT-H61L-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 7500Vrms 1 Channel 20kV/µs CMTI 8-SO Stretched
Broadcom ACNT-H61L-000E Optocoupler
Broadcom ACNT-H61L-000E Optocoupler
Broadcom ACNT-H61L-000E Optocoupler
High Speed Optocouplers Optocoupler 10Mbd 14.2mm
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACNT-H61L-000E | 902-ACNT-H61L-000E | 516-3442-ND | 9108217 | 9108217P | ACNT-H61L-000E |
| Product Name | Low Power 10MBd Digital CMOS Optocoupler in 14.2mm Creepage/Clearance Stretched SO8 Package | Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers |
| Input | AC; DC | DC | AC; DC | AC; DC | ||
| Approvals | Pending: UL 1577 recognized - 7500 Vrms for 1 minute, CSA Approval, IEC/EN/DIN EN 60747-5-5 VIORM = 2262 Vpeak for Reinforced Insulation | RoHS Compliant | RoHS Compliant | |||
| Package Type | SO-8 | "8-SOIC (0.535"", 13.60mm Width)" | ||||
| Mounting Option | Surface Mount | Surface Mount | SO | SO | ||
| Lead Length | 0.0750 inch (1.9 mm) |