GATE DRIVE OPTOCOUPLER,IEC+LF
Broadcom ACFJ-332B-000E Optocoupler
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACFJ-332B-000E-ND | 566044 |
| Product Name | Isolators - Gate Drivers | Optocouplers |
| Package Type | "24-SOIC (0.295"", 7.50mm Width), 20 Leads" | |
| Mounting Option | Surface Mount | SO-24 |
| Isolation Voltage | 5000 volts | |
| Rise Time | 0.0100 µs |