Broadcom Inc. Dual-channel (Bi-directional) High Speed Open-Collector Optocoupler ACFL-5211U-000E

Description
The ACFL-5211U is an industrial grade dual channel, bidirectional, high speed 1MBd digital optocoupler. The stretched SO-12 stretched package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel is also galvanically isolated from the other. The ACFL-5211U has common-mode noise immunity of 15 kV/μs typical at 1500 VCM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.
Datasheet
Description
The ACFL-5211U is an industrial grade dual channel, bidirectional, high speed 1MBd digital optocoupler. The stretched SO-12 stretched package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel is also galvanically isolated from the other. The ACFL-5211U has common-mode noise immunity of 15 kV/μs typical at 1500 VCM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-channel (Bi-directional) High Speed Open-Collector Optocoupler - ACFL-5211U-000E - Broadcom Inc.
San Jose, CA, USA
Dual-channel (Bi-directional) High Speed Open-Collector Optocoupler
ACFL-5211U-000E
Dual-channel (Bi-directional) High Speed Open-Collector Optocoupler ACFL-5211U-000E
The ACFL-5211U is an industrial grade dual channel, bidirectional, high speed 1MBd digital optocoupler. The stretched SO-12 stretched package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel is also galvanically isolated from the other. The ACFL-5211U has common-mode noise immunity of 15 kV/μs typical at 1500 VCM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.

The ACFL-5211U is an industrial grade dual channel, bidirectional,

high speed 1MBd digital optocoupler. The stretched SO-12 stretched package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package.

This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel is also galvanically isolated from the other.

The ACFL-5211U has common-mode noise immunity of 15 kV/μs typical at 1500 VCM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACFL-5211U-000E
High Speed Optocouplers ACFL-5211U-000E
High Speed Optocouplers Dual Chan Bidirectnl Ext Temp Optocoupler

High Speed Optocouplers Dual Chan Bidirectnl Ext Temp Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number ACFL-5211U-000E ACFL-5211U-000E
Product Name Dual-channel (Bi-directional) High Speed Open-Collector Optocoupler High Speed Optocouplers
Input DC
Approvals UL 1577 - 5000 VRMSfor 1 min, CSA Component Acceptance Notice #5, IEC/EN/DIN EN 60747-5-5 with Reinforced Insulation
Package Type Stretched SO-12
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC10I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details