Broadcom Inc. Isolators - Gate Drivers ACNU-3410-000E

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-3779-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3779-ND
Isolators - Gate Drivers 516-3779-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNU-3410-000E
Logic Output Optocouplers ACNU-3410-000E
Logic Output Optocouplers Gate Drive Optocoupler

Logic Output Optocouplers Gate Drive Optocoupler

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Sso-8; No. Of Channels Broadcom - 69AC2262 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sso-8; No. Of Channels Broadcom
69AC2262
Optocoupler, Gate Drive, 5Kv, Sso-8; No. Of Channels Broadcom 69AC2262
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3779-ND ACNU-3410-000E 69AC2262
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Sso-8; No. Of Channels Broadcom
Package Type "8-SOIC (0.378"", 9.60mm Width)"
Mounting Option Surface Mount SSO
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220BD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details