The ACNT-H50L is a digital optocoupler designed for high-speed applications, capable of transmitting data at speeds up to 1 Mbps. It features a 15-mm stretched SO8 package and provides electrical insulation between input and output through an integrated insulating layer. The device supports TTL compatibility and has an open-collector output configuration. It offers a minimum common-mode rejection of 15 kV/µs at a common-mode voltage of 1500V, making it suitable for high-voltage applications. The ACNT-H50L is rated for a maximum isolation voltage of 7500 VRMS for one minute, complying with UL1577, CSA, and IEC 60747-5-5 safety standards. It operates effectively within a temperature range of -40°C to +105°C, ensuring reliable performance in various environments. This optocoupler is ideal for applications in high-voltage power systems, renewable energy inverters, feedback elements in switching power supplies, and digital isolation for A/D and D/A conversions. Engineers should consider the ACNT-H50L for projects requiring robust isolation and high-speed data transmission in demanding electrical environments.
Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched
Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched
Optoisolator Transistor Output 7500Vrms 1 Channel 8-SO Stretched
OPTOCOUPLER, DIGITAL, 1MBD, 7.5KV, SSO-8 ROHS COMPLIANT: YES
High Speed Optocouplers 14.2mm Optocoupler (1MBd)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2163582 | 2163583P | 516-3298-2-ND | 21AJ9792 | ACNT-H50L-500E |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Digital, 1Mbd, 7.5Kv, Sso-8 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | SO | Surface Mount |