Broadcom Inc. Hermetically sealed Optocoupler, AC/DC to Logic Interface 5962-8947702KYA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KYA device is a Highest Reliability Space Grade HCPL-576K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KYA device is a Highest Reliability Space Grade HCPL-576K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Suppliers

Company
Product
Description
Supplier Links
Hermetically sealed Optocoupler, AC/DC to Logic Interface - 5962-8947702KYA - Broadcom Inc.
San Jose, CA, USA
Hermetically sealed Optocoupler, AC/DC to Logic Interface
5962-8947702KYA
Hermetically sealed Optocoupler, AC/DC to Logic Interface 5962-8947702KYA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KYA device is a Highest Reliability Space Grade HCPL-576K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KYA device is a Highest Reliability Space Grade HCPL-576K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number 5962-8947702KYA
Product Name Hermetically sealed Optocoupler, AC/DC to Logic Interface
Input AC; DC
Output Open Collector
Package Type 8-Pin Dual In-Line Package
Mounting Option Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details