Broadcom Inc. Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-9085401HYA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HYA device is a High Reliability HCPL-5501 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HYA device is a High Reliability HCPL-5501 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications - 5962-9085401HYA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
5962-9085401HYA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-9085401HYA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HYA device is a High Reliability HCPL-5501 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085401HYA device is a High Reliability HCPL-5501 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-9085401HYA
High Speed Optocouplers 5962-9085401HYA
High Speed Optocouplers 400k bit/s 1500Vdc Hermetically sealed

High Speed Optocouplers 400k bit/s 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-9085401HYA 5962-9085401HYA
Product Name Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications High Speed Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 8-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220DB-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details