Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 6N140A#100

Description
The 6N140A#100 is a Commercial Grade 6N140A with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
Datasheet
Description
The 6N140A#100 is a Commercial Grade 6N140A with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 6N140A#100 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
6N140A#100
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 6N140A#100
The 6N140A#100 is a Commercial Grade 6N140A with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.

The 6N140A#100 is a Commercial Grade 6N140A with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
6N140A#100
Logic Output Optocouplers 6N140A#100
Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed

Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 6N140A#100 6N140A#100
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 16 Pin DIP
Mounting Option Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BA-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details