The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9085401KYA device is a Highest Reliability Space Grade HCPL-550K with surface mountable butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
| Broadcom Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 5962-9085401KYA |
| Product Name | Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications |
| Input | DC |
| Output | Photodiode |
| Approvals | MIL-PRF-38534 |
| Package Type | 8-Pin DIP |
| Mounting Option | Surface Mount |