The Broadcom ACNT-H343 is a 5A gate drive optocoupler housed in a 15-mm SSO8 package, designed for high voltage applications. It features a maximum output current of 5.0A and offers a high insulation voltage of 7500 VRMS for one minute, with a common mode transient immunity of over 100 kV/µs. The device operates within a wide supply voltage range of 15 to 30V and is suitable for industrial applications, including motor drives and renewable energy inverters. It has a maximum propagation delay of 150 ns and operates over an industrial temperature range of -40°C to 110°C. The ACNT-H343 is UL recognized and RoHS compliant, making it a reliable choice for engineers seeking a robust optocoupler for gate driving applications.
Optoisolator Photocell Optocoupler 7500Vrms 1 Channel 8-SSO
OPTOCOUPLER, GATE DRIVE, 7.5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:7.5kV; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Logic Output Optocouplers 5 AmpGate Drive 15mm Opto
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACNT-H343-500E-ND | 02AH0702 | ACNT-H343-500E |
| Product Name | Isolators - Gate Drivers | Optocoupler, Gate Drive, 7.5Kv, Sso-8; No. Of Channels Broadcom | Logic Output Optocouplers |
| Package Type | "8-SOIC (0.535"", 13.60mm Width)" | ||
| Mounting Option | Surface Mount | SSO | |
| Isolation Voltage | 7500 volts | 7500 volts |