Broadcom Inc. 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler 5962-9314001HYA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HYA device is a High Reliability HSSR-7111 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HYA device is a High Reliability HSSR-7111 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler - 5962-9314001HYA - Broadcom Inc.
San Jose, CA, USA
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler
5962-9314001HYA
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler 5962-9314001HYA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HYA device is a High Reliability HSSR-7111 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HYA device is a High Reliability HSSR-7111 with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
5962-9314001HYA
MOSFET Output Optocouplers 5962-9314001HYA
MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed

MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-9314001HYA 5962-9314001HYA
Product Name 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler MOSFET Output Optocouplers
Input AC; DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 8-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718904 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Isolators - Gate Drivers - 448-2EDB8259KXUMA1DKR-ND - DigiKey
Specs
Package Type 13-LGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8233BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details