1-Ch Optocoupler, 7.5kV Isolation, 10Mbps, SMD Product overview: ACNV2601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 7.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV2601-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 7500Vrms 1 Channel 20kV/µs CMTI 10-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 7500Vrms 1 Channel 20kV/µs CMTI 10-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 7500Vrms 1 Channel 20kV/µs CMTI 10-DIP Gull Wing
High Speed Optocouplers 10MBd Optocoupler 2mm DTI
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ACNV2601-500E | 516-2889-6-ND | ACNV2601-500E |
| Product Name | SMD 7.5kV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Mounting Option | Tape and Reel | Surface Mount | |
| Output | Open Collector, Schottky Clamped | ||
| Package Type | 10-SMD, Gull Wing | ||
| Forward Current | 20 milliamps |