Broadcom Inc. 20kBd Dual-channel, Bi-directional R2Coupler® Optocoupler ACFL-5212T-000E

Description
The Avago ACFL-5212T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically indepedent and galvanically isolated, providing an ideal isolated bi-directional power system communication interface. The device is optimized for low power systems supporting data rates up to 20 kBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The Avago ACFL-5212T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically indepedent and galvanically isolated, providing an ideal isolated bi-directional power system communication interface. The device is optimized for low power systems supporting data rates up to 20 kBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20kBd Dual-channel, Bi-directional R2Coupler® Optocoupler - ACFL-5212T-000E - Broadcom Inc.
San Jose, CA, USA
20kBd Dual-channel, Bi-directional R2Coupler® Optocoupler
ACFL-5212T-000E
20kBd Dual-channel, Bi-directional R2Coupler® Optocoupler ACFL-5212T-000E
The Avago ACFL-5212T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically indepedent and galvanically isolated, providing an ideal isolated bi-directional power system communication interface. The device is optimized for low power systems supporting data rates up to 20 kBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

The Avago ACFL-5212T is an automotive-grade, dual-channel optocopler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically indepedent and galvanically isolated, providing an ideal isolated bi-directional power system communication interface.

The device is optimized for low power systems supporting data rates up to 20 kBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint.

Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3283-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3283-ND
Transistor, Photovoltaic Output Optoisolators 516-3283-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 12-SO

Optoisolator Transistor Output 5000Vrms 2 Channel 12-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACFL-5212T-000E
High Speed Optocouplers ACFL-5212T-000E
High Speed Optocouplers Automotive R2 Optocoupler

High Speed Optocouplers Automotive R2 Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACFL-5212T-000E 516-3283-ND ACFL-5212T-000E
Product Name 20kBd Dual-channel, Bi-directional R2Coupler® Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL 1577 Recognized, 5kVRMS/1 Min., CSA Component Acceptance Notice#5A, IEC/EN/DIN EN 60747-5-5
Package Type Stretched SO-12 "12-BSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details