Broadcom Inc. Hermetically Sealed Analog Isolation Amplifier 5962-9755701HXA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HXA device is a High Reliability HCPL-7851 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HXA device is a High Reliability HCPL-7851 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Analog Isolation Amplifier - 5962-9755701HXA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed Analog Isolation Amplifier
5962-9755701HXA
Hermetically Sealed Analog Isolation Amplifier 5962-9755701HXA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HXA device is a High Reliability HCPL-7851 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9755701HXA device is a High Reliability HCPL-7851 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number 5962-9755701HXA
Product Name Hermetically Sealed Analog Isolation Amplifier
Input AC; DC
Package Type 8 Pin DIP
Mounting Option Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221DC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details