Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8981002KYA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KYA device is a Highest Reliability Space Grade HCPL-570K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KYA device is a Highest Reliability Space Grade HCPL-570K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-8981002KYA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-8981002KYA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8981002KYA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KYA device is a Highest Reliability Space Grade HCPL-570K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8981002KYA device is a Highest Reliability Space Grade HCPL-570K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-8981002KYA
Logic Output Optocouplers 5962-8981002KYA
Logic Output Optocouplers Hermetic Optocoupler

Logic Output Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-8981002KYA 5962-8981002KYA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Logic Output Optocouplers
Input DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP
Mounting Option Surface Mount
Emitter GaAsP LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details