Broadcom Inc. 10MBd Dual-channel Bi-directional, Extended Temperature Optcoupler ACFL-6212U-000E

Description
The Avago ACFL-6212U is an industrial grade, dual-channel optocoupler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically independent and galvanically isolated, providing an ideal isolated bi-directional system communication interface. The device is optimized for high speed systems supporting data rates up to 10 MBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint.
Request a Quote Datasheet
Description
The Avago ACFL-6212U is an industrial grade, dual-channel optocoupler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically independent and galvanically isolated, providing an ideal isolated bi-directional system communication interface. The device is optimized for high speed systems supporting data rates up to 10 MBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MBd Dual-channel Bi-directional, Extended Temperature Optcoupler - ACFL-6212U-000E - Broadcom Inc.
San Jose, CA, USA
10MBd Dual-channel Bi-directional, Extended Temperature Optcoupler
ACFL-6212U-000E
10MBd Dual-channel Bi-directional, Extended Temperature Optcoupler ACFL-6212U-000E
The Avago ACFL-6212U is an industrial grade, dual-channel optocoupler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically independent and galvanically isolated, providing an ideal isolated bi-directional system communication interface. The device is optimized for high speed systems supporting data rates up to 10 MBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint.

The Avago ACFL-6212U is an industrial grade, dual-channel optocoupler device designed for bi-directional digital communications. The device has two optocoupler channels internally aligned 180 degrees of each other, providing optimum chip pin-out configuration for bi-directional Tx/Rx data communication design and board layout. The two channels are electrically independent and galvanically isolated, providing an ideal isolated bi-directional system communication interface.

The device is optimized for high speed systems supporting data rates up to 10 MBd and packaged in a compact SSO-12 package comparable to the SSO-8 footprint.

Supplier's Site
Logic Output Optoisolators - 516-3353-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3353-ND
Logic Output Optoisolators 516-3353-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 12-SO

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 12-SO

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number ACFL-6212U-000E 516-3353-ND
Product Name 10MBd Dual-channel Bi-directional, Extended Temperature Optcoupler Logic Output Optoisolators
Input DC DC
Output Photodiode Push-Pull, Totem Pole
Approvals UL 1577 Recognized, 5kVRMS/1 min., CSA Approved, IEC/EN/DIN EN 60747-5-5
Package Type Streched SO-8 "12-BSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4256-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details