Broadcom Inc. Dual-channel (Bi-directional) High Speed CMOS Optocoupler ACFL-6211U-000E

Description
The ACFL-6211U is the dual channel, bidirectional, high speed digital CMOS optocouplers. The stretched SO-12 package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver. Each channel is also isolated from the other. The ACFL-6211U has common-mode noise immunity of 25 kV/μs typical at 1000 V CM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.
Request a Quote Datasheet
Description
The ACFL-6211U is the dual channel, bidirectional, high speed digital CMOS optocouplers. The stretched SO-12 package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver. Each channel is also isolated from the other. The ACFL-6211U has common-mode noise immunity of 25 kV/μs typical at 1000 V CM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-channel (Bi-directional) High Speed CMOS Optocoupler - ACFL-6211U-000E - Broadcom Inc.
San Jose, CA, USA
Dual-channel (Bi-directional) High Speed CMOS Optocoupler
ACFL-6211U-000E
Dual-channel (Bi-directional) High Speed CMOS Optocoupler ACFL-6211U-000E
The ACFL-6211U is the dual channel, bidirectional, high speed digital CMOS optocouplers. The stretched SO-12 package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched SO8 package. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver. Each channel is also isolated from the other. The ACFL-6211U has common-mode noise immunity of 25 kV/μs typical at 1000 V CM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.

The ACFL-6211U is the dual channel, bidirectional, high speed digital CMOS optocouplers. The stretched SO-12 package outline is designed to be compatible with standard surface mount processes and occupies the same land area as the single channel stretched

SO8 package.

This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator

with an output driver. Each channel is also isolated from the other. The ACFL-6211U has common-mode noise immunity of 25 kV/μs typical at 1000 V CM, with UL recognized with isolation voltage of 5000 V RMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage V IORM of 1140V PEAK and reinforced insulation.

Supplier's Site
Logic Output Optoisolators - 516-3352-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3352-ND
Logic Output Optoisolators 516-3352-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 12-SO

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 12-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACFL-6211U-000E
High Speed Optocouplers ACFL-6211U-000E
High Speed Optocouplers Dual Chan Bidirectnl Ext Temp Optocoupler

High Speed Optocouplers Dual Chan Bidirectnl Ext Temp Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACFL-6211U-000E 516-3352-ND ACFL-6211U-000E
Product Name Dual-channel (Bi-directional) High Speed CMOS Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Push-Pull, Totem Pole
Approvals UL 1577 - 5000 VRMSfor 1 min, CSA Component Acceptance Notice #5, IEC/EN/DIN EN 60747-5-5 with Reinforced Insulation
Package Type Stretched SO-12 "12-BSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 336-5446-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details