Broadcom Inc. 0.5 Amp Output Current IGBT Gate Drive Optocoupler 5962-0420501HPC

Description
The DSCC SMD 5962-0420501HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151. The 5962-0420501HPC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.
Datasheet
Description
The DSCC SMD 5962-0420501HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151. The 5962-0420501HPC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Amp Output Current IGBT Gate Drive Optocoupler - 5962-0420501HPC - Broadcom Inc.
San Jose, CA, USA
0.5 Amp Output Current IGBT Gate Drive Optocoupler
5962-0420501HPC
0.5 Amp Output Current IGBT Gate Drive Optocoupler 5962-0420501HPC
The DSCC SMD 5962-0420501HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151. The 5962-0420501HPC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.

The DSCC SMD 5962-0420501HPC is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151. The 5962-0420501HPC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-0420501HPC
Logic Output Optocouplers 5962-0420501HPC
Logic Output Optocouplers 0.5A IGBT Gate Drive Hermetically sealed

Logic Output Optocouplers 0.5A IGBT Gate Drive Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-0420501HPC 5962-0420501HPC
Product Name 0.5 Amp Output Current IGBT Gate Drive Optocoupler Logic Output Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 8-Pin DIP
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details