Broadcom Inc. Hermetically Sealed, Dual Channel Line Receiver Optocouplers 5962-8957202KYA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KYA device is a Highest Reliability Space Grade HCPL-193K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KYA device is a Highest Reliability Space Grade HCPL-193K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Dual Channel Line Receiver Optocouplers - 5962-8957202KYA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers
5962-8957202KYA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers 5962-8957202KYA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KYA device is a Highest Reliability Space Grade HCPL-193K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KYA device is a Highest Reliability Space Grade HCPL-193K with butt joint lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8957202KYA
High Speed Optocouplers 5962-8957202KYA
High Speed Optocouplers Hermetic Optocoupler

High Speed Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 5962-8957202KYA 5962-8957202KYA
Product Name Hermetically Sealed, Dual Channel Line Receiver Optocouplers High Speed Optocouplers
Input DC
Output Open Collector Schottky Transistor
Approvals MIL-PRF-38534
Package Type 16-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2400HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details