Radiall Attenuators R443150000

Description
RF Attenuators 3GHz ~ 5GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3GHz ~ 5GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443150000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3GHz ~ 5GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 3GHz ~ 5GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
Attenuators - R443150000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443150000
Attenuators R443150000
RF Attenuators 3 GHz ~ 5 GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 3 GHz ~ 5 GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443150000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443150000
RF and Wireless - Attenuators R443150000
DC BLOCK: TNC 0.01 - 5 GHZ

DC BLOCK: TNC 0.01 - 5 GHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443150000-ND R443150000 R443150000
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type TNC In-Line Module TNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Jitter Attenuators - SI5342D-D12254-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
WR22 to WR22 Flange Waveguide 10 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-10+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 10.3 dB
View Details