Radiall Attenuators R499103000

Description
RF Attenuators 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R499103000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

RF Attenuators 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R499103000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R499103000
RF and Wireless - Attenuators R499103000
PHASE SHIFT M-F 0-18GHZ

PHASE SHIFT M-F 0-18GHZ

Supplier's Site
Attenuators - R499103000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R499103000
Attenuators R499103000
RF Attenuators 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

RF Attenuators 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R499103000-ND R499103000 R499103000
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type SMA In-Line Module SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07566-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details