Radiall Attenuators R443131000

Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443131000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443131000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443131000
RF and Wireless - Attenuators R443131000
DC BLOCK: SMA 0.01-3GHZ 10W

DC BLOCK: SMA 0.01-3GHZ 10W

Supplier's Site
Attenuators - R443131000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443131000
Attenuators R443131000
RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443131000-ND R443131000 R443131000
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA109-310LF - 109551-AA109-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details