Fairview Microwave Inc. Attenuators SA18SFSM50W-03

Description
FXD ATTN JACK-PLUG SMA 1.6
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG SMA 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18SFSM50W-03-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG SMA 1.6

FXD ATTN JACK-PLUG SMA 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18SFSM50W-03-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-UNAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details