Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ATTENUATORS
FAIRVIEW MICROWAVE INC.
SA0805-06 -- ATTENUATORS
Fairview Microwave Inc.
Attenuators
SA0805-06
Description
FXD ATTN PLUG-JACK 7/16 DIN 1.4
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FXD ATTN PLUG-JACK 7/16 DIN 1.4
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA0805-06-ND
Attenuators
5328-SA0805-06-ND
FXD ATTN PLUG-JACK 7/16 DIN 1.4
FXD ATTN PLUG-JACK 7/16 DIN 1.4
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Attenuators
Product Number
5328-SA0805-06-ND
Product Name
Attenuators
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
Coaxial Attenuator 30W – SMA
UIYCA30AS5
Specs
Attenuator Type
Variable
Frequency
0.0 to 5 GHz
VSWR
1.3 :1
View Details
5o.com
Coaxial Attenuator
5o20100124N
Specs
Attenuator Type
Variable
Frequency
0.0 to 12.4 GHz
VSWR
1.3 :1
View Details
Qorvo
Attenuator - Digitally Controlled
1121480
Specs
Number of Bits
5
Frequency
0.1000 to 31 GHz
Insertion Loss
2.7 dB
View Details
Eteily Technologies India Pvt. Ltd.
SMA Male Το SMA Female Fixed RF Attenuator
ET-20DB3GATTEN-SMS-SFS
Specs
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details