Fairview Microwave Inc. Attenuators SA1501SMA

Description
STEP ATTN JACK SMA 6 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK SMA 6 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA1501SMA-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTN JACK SMA 6 GHZ 2 W

STEP ATTN JACK SMA 6 GHZ 2 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA1501SMA-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-TGL2223-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details