Fairview Microwave Inc. Attenuators SA4023-30

Description
FXD ATTN PLUG-JACK 2.92MM 1.4
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 2.92MM 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4023-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 2.92MM 1.4

FXD ATTN PLUG-JACK 2.92MM 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4023-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details