Radiall Attenuator - Fixed Coaxial R422203020

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R422203020 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422203020
Attenuator - Fixed Coaxial R422203020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R422203020-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 50W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 50W SMA In-Line Module

Buy Now Datasheet
Attenuators - R422203020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422203020
Attenuators R422203020
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 50W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 50W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R422203020 2201-R422203020-ND R422203020
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details