Radiall Attenuators R443141000

Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443141000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W BNC In-Line Module

RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443141000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443141000
RF and Wireless - Attenuators R443141000
DC BLOCK: BNC 0.01-3GHZ 10W

DC BLOCK: BNC 0.01-3GHZ 10W

Supplier's Site
Attenuators - R443141000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443141000
Attenuators R443141000
RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W BNC In-Line Module

RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443141000-ND R443141000 R443141000
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Connectorized; BNC In-Line Module BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details