Fairview Microwave Inc. Attenuators SA4077

Description
VAR ATTN SMA JACK-SMA JACK 8-12.
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 8-12.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4077-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA4077-ND
Attenuators 5328-SA4077-ND
VAR ATTN SMA JACK-SMA JACK 8-12.

VAR ATTN SMA JACK-SMA JACK 8-12.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4077-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details