Fairview Microwave Inc. Attenuators SA18H-10

Description
FXD ATTN PLUG-JACK SMA SS 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18H-10-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA18H-10-ND
Attenuators 5328-SA18H-10-ND
FXD ATTN PLUG-JACK SMA SS 1.35

FXD ATTN PLUG-JACK SMA SS 1.35

Buy Now Datasheet
RF and Wireless - Attenuators - SA18H-10 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
SA18H-10
RF and Wireless - Attenuators SA18H-10
FXD ATTN PLUG-JACK SMA SS 1.35

FXD ATTN PLUG-JACK SMA SS 1.35

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 5328-SA18H-10-ND SA18H-10
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
10 x 10 dB Attenuator Panel, DC-18 GHz, 20W - ZT-354 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 10 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details