Fairview Microwave Inc. Attenuators SA18TMTF50W-30

Description
FXD ATTN PLUG-JACK TNC 1.6
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TNC 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18TMTF50W-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TNC 1.6

FXD ATTN PLUG-JACK TNC 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18TMTF50W-30-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details