Fairview Microwave Inc. Attenuators SA4090

Description
VAR ATTN SMA JACK-SMA JACK 0-4 G
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 0-4 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4090-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA4090-ND
Attenuators 5328-SA4090-ND
VAR ATTN SMA JACK-SMA JACK 0-4 G

VAR ATTN SMA JACK-SMA JACK 0-4 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4090-ND
Product Name Attenuators
Attenuation 5 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details